EN
  • EN
  • DE

UCC28C42DRG4

Part No UCC28C42DRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR PWM UVLO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 18 V
Duty Cycle 96%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115895-UCC28C42DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28C42DRG4 CAD Model

Description

Product Overview: UCC28C42DRG4 from Texas Instruments

The UCC28C42DRG4 is a high-performance, off-line PWM (Pulse Width Modulation) controller manufactured by Texas Instruments. This versatile IC (Integrated Circuit) is designed to deliver precise power control in a variety of applications, such as switch-mode power supplies, DC-to-DC converters, and battery chargers. It offers a cost-effective solution for systems that require efficient power management with a minimal component count.

Key Features

  • Flexible Operation: The UCC28C42DRG4 operates at a programmable switching frequency ranging from 100 kHz to 500 kHz, allowing designers to optimize their system for efficiency or component size.
  • Current Mode Control: This feature provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Low Start-Up Current: The device requires a very low start-up current (typically 0.5 µA), which is beneficial for reducing standby power consumption.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate duty cycle limits to protect the power supply components.
  • Internal Undervoltage Lockout (UVLO): Both line and low-side UVLO thresholds are internally set, ensuring the controller is operational only when the supply voltage is sufficient.
  • Automatic Feed-Forward Compensation: This feature improves the response to input voltage variations without the need for additional external components.
  • Output Drive Stages: Capable of driving a 1A peak current, the UCC28C42DRG4 is equipped with totem-pole output stages that are capable of driving power MOSFETs directly.

Applications

The UCC28C42DRG4 is suitable for a wide range of applications, including:

  • AC/DC power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial power systems
  • Portable device chargers
  • LED drivers
  • Isolated and non-isolated flyback converters

Package and Quality

This device is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. The UCC28C42DRG4 is also characterized for operation from -40°C to +85°C, ensuring reliability across a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and durability.

With its robust feature set and flexible capabilities, the UCC28C42DRG4 by Texas Instruments is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,940 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess