EN
  • EN
  • DE

UC5601DWPTR

Part No UC5601DWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI Active Terminator | IC TERMINATOR SCSI 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type SCSI
Number of Terminations 18
Supply Voltage (V) 4V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number UC5601
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276063-UC5601DWPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC5601DWPTR CAD Model

Description

The UC5601DWPTR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of their extensive line of power management devices, specifically tailored for sophisticated electronic systems that require reliable and efficient power control.

Key Features:

  • Voltage Regulation: The UC5601DWPTR provides precise voltage regulation, ensuring that connected electronic components receive a stable power supply, which is crucial for maintaining the performance and longevity of the system.
  • Power Efficiency: Designed with power efficiency in mind, this device helps in reducing power loss and heat generation, leading to improved system reliability and energy savings.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage to the IC and the system it powers in the event of overheating, further enhancing its reliability.
  • Package Type: The device comes in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Flexibility: With its versatile design, the UC5601DWPTR can be used in a wide range of applications, from industrial systems to consumer electronics, offering designers a flexible solution for their power management needs.

Applications:

The UC5601DWPTR is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC to DC converters
  • Motor control systems
  • LED lighting
  • Telecommunication equipment
  • Computing and data storage systems

With Texas Instruments' reputation for producing high-quality and durable components, the UC5601DWPTR is a reliable choice for engineers and designers looking to enhance the power management capabilities of their electronic systems. Its combination of efficiency, thermal protection, and flexibility makes it a versatile component suitable for a broad range of applications.

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess