EN
  • EN
  • DE

UC3854ADW

Part No UC3854ADW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035718-UC3854ADW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3854ADW CAD Model

Description

The UC3854ADW is an advanced high power factor preregulator manufactured by Texas Instruments. This integrated circuit is designed to provide power conversion with improved power factor for a wide range of applications. It is particularly suited for use in power supplies and electronic ballasts where power factor correction is required. The UC3854ADW enhances system efficiency and reduces power losses, making it an ideal choice for energy-sensitive applications.

Key Features:

  • High Power Factor: The UC3854ADW is capable of achieving near-unity power factor, which minimizes the reactive power component in the electrical system and improves the overall efficiency of the power supply.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range, accommodating various supply voltages around the world without the need for switching or adjustment.
  • Low Total Harmonic Distortion (THD): It significantly reduces harmonic distortion in the power line, thereby improving power quality and reducing stress on other electronic components.
  • Advanced Control Features: The UC3854ADW includes features such as average current mode control, which provides excellent line and load transient response.
  • Programmable Output Voltage: The output voltage can be programmed to meet the requirements of the specific application.
  • Multi-Protection Functions: It incorporates various protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure safe and reliable operation.

Applications:

  • AC-DC power supplies for personal computers
  • Power supplies for servers and telecommunications equipment
  • Electronic ballasts for fluorescent lighting
  • Industrial power systems with power factor correction needs

The UC3854ADW comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and is widely used in modern electronic equipment. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the UC3854ADW into your design.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2383 $51.1915
12+ $8.4007 $100.8084
19+ $8.1382 $154.6258
26+ $7.8756 $204.7656
33+ $7.6131 $251.2323
44+ $6.8256 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,568 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess