EN
  • EN
  • DE

PCF50633HN/04/N3

Part No PCF50633HN/04/N3
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer NXP
Win Source Part Number 345523-PCF50633HN/04/N3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50633HN/04/N3 CAD Model

Description

The PCF50633HN/04/N3 is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors, aimed at providing a comprehensive power solution for mobile phones and other portable devices. This versatile chip is engineered to handle a wide range of power management functions, ensuring efficient operation and extended battery life for the user's device.

Key Features:

  • Multiple Power Outputs: The PCF50633HN/04/N3 includes a variety of regulated voltage outputs, including multiple step-down (buck) converters, step-up (boost) converters, and linear regulators. This array of outputs allows for the simultaneous powering of different components within a portable device, such as the processor, memory, and display.
  • Integrated Charging Control: This PMIC features an integrated battery charging control circuit, which supports various battery technologies and provides safe and efficient charging. It ensures optimal charging cycles and extends the life of the battery.
  • Advanced Power Management: The device includes smart power management algorithms that optimize power consumption based on the device's operational state. It can dynamically adjust power supply parameters to match the current needs of the system, reducing overall power waste.
  • Programmable Flexibility: The PCF50633HN/04/N3 is programmable via an I2C-bus interface, allowing for customization of power management policies and parameters to fit specific application requirements.
  • Protection Features: The chip is equipped with a variety of protection features, including over-voltage, under-voltage, over-current, and thermal protection, to safeguard the device against potential damage from power anomalies.

Applications:

The PCF50633HN/04/N3 is ideal for a wide range of portable applications, including:

  • Smartphones and feature phones
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Other battery-powered handheld devices

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. This will provide in-depth information on electrical characteristics, pin configurations, and application guidelines necessary for the integration of the PCF50633HN/04/N3 into their designs.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess