EN
  • EN
  • DE

UC3770AQTR

Part No UC3770AQTR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 2A
Supply Voltage - Operating 4.75 V to 5.3 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 0°C to 150°C (TJ)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 136486-UC3770AQTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian UC3770AQTR CAD Model

Description

Product Overview: UC3770AQTR by Texas Instruments

The UC3770AQTR is a state-of-the-art stepper motor driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to deliver high-performance control for a wide range of stepper motors used in various applications, including industrial machines, robotics, and office automation equipment.

At the heart of the UC3770AQTR lies a robust and efficient H-bridge driver capable of driving both windings of a bipolar stepper motor. The H-bridge architecture allows for precise control over the direction and speed of the motor, enabling users to achieve smooth and accurate positioning. The device is characterized by its exceptional power handling capabilities, supporting a wide range of operating voltages and currents, making it versatile for different motor specifications and power requirements.

One of the standout features of the UC3770AQTR is its built-in microstepping indexer, which facilitates the control of motor stepping resolution. This feature is crucial for applications requiring extremely fine motion control, such as precision optics or microfluidics. With the ability to microstep, the UC3770AQTR can drive a stepper motor at fractions of its basic step size, resulting in smoother motion and higher positional accuracy.

The UC3770AQTR also boasts an array of protective features to ensure the longevity and reliability of the motor and the driver itself. These include thermal shutdown, under-voltage lockout, and crossover-current protection. These safety mechanisms not only protect the IC from potential damage due to abnormal operating conditions but also safeguard the connected stepper motor from excessive stress or overheating.

Designed for ease of implementation, the UC3770AQTR comes in a QFN package, which is ideal for space-constrained applications. The compact footprint, combined with its surface-mount design, allows for efficient PCB layout and simplified assembly processes. The device is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the UC3770AQTR from Texas Instruments is an advanced stepper motor driver that offers precision control, versatility, and reliability for a broad spectrum of motor-driven applications. Its integration of features and protective mechanisms make it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess