EN
  • EN
  • DE

DRV8904QPWPRQ1

Part No DRV8904QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology MOSFET (Metal Oxide)
Rds On (Typ) 750mOhm LS, 750mOhm HS
Current - Output / Channel 6A
Current - Peak Output -
Voltage - Supply 3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump, Slew Rate Controlled
Fault Protection Over Current, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8904
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355925-DRV8904QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8904QPWPRQ1 CAD Model

Description

DRV8904QPWPRQ1 - Texas Instruments

The DRV8904QPWPRQ1 is a state-of-the-art motor driver integrated circuit designed and manufactured by Texas Instruments, specifically engineered to cater to the automotive industry's stringent requirements. This robust motor driver is ideal for a wide range of applications, such as mirror adjustment, headlight positioning, and other automotive actuators that require precise and reliable motor control.

One of the standout features of the DRV8904QPWPRQ1 is its ability to drive up to four brushed DC motors or two stepper motors. It operates from a supply voltage ranging from 6.5V to 28V, which allows for flexibility in various automotive electrical systems. The device is capable of delivering up to 1A of output current per channel, making it suitable for a variety of small to medium-sized motors.

The DRV8904QPWPRQ1 comes in a compact PowerPAD™ HTSSOP package, which is not only space-saving but also offers excellent thermal performance, a critical factor in the harsh environments found in automotive applications. The package is designed to enhance heat dissipation, ensuring reliable operation over a wide temperature range.

Equipped with an array of protective features, the DRV8904QPWPRQ1 ensures the safety and longevity of the motor system. It includes overcurrent protection, thermal shutdown, under-voltage lockout, and cross-conduction prevention. These features help to prevent damage to the IC and the motor in adverse conditions, contributing to the overall durability of the system.

For ease of control and diagnostics, the DRV8904QPWPRQ1 offers a simple parallel interface. This allows for direct interfacing with microcontrollers, reducing the complexity of the control circuitry. The device also provides detailed fault status feedback, which is invaluable for system diagnostics and maintenance.

In summary, the DRV8904QPWPRQ1 from Texas Instruments is a versatile and robust motor driver IC that meets the demanding specifications of the automotive industry. Its combination of high performance, compact packaging, thermal efficiency, and comprehensive protective features make it an excellent choice for designers looking to enhance the reliability and functionality of their automotive motor control applications.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4988 $51.9904
19+ $5.3323 $101.3137
30+ $5.1657 $154.9710
41+ $4.9991 $204.9631
52+ $4.8324 $251.2848
70+ $4.3325 $303.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess