EN
  • EN
  • DE

AP1025BEN

Part No AP1025BEN
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 1.6A 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Asahi Kasei Microdevices/AKM
Series -
Package Tape & Reel
Product Status Obsolete
Output Configuration Half Bridge (4)
Applications General Purpose, Stepper Motors
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 850mOhm LS + HS
Current - Output / Channel 1.6A
Current - Peak Output -
Voltage - Supply 3V ~ 5.5V
Voltage - Load 9V ~ 45V
Temperature Range - Operating -30°C ~ 150°C (TJ)
Features -
Fault Protection Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number AP1025
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377837-AP1025BEN
Ultra Librarian 3D Model Ultra Librarian AP1025BEN CAD Model

Description

The AP1025BEN is a full half-bridge driver IC from Asahi Kasei Microdevices/AKM.

  • Temperature Range: -30°C to 150°C
  • Application: General-Purpose, Stepper Motors
  • Technology: Power MOSFET
  • Voltage Supply: 3V to 5.5V
  • Output Configuration: Half Bridge
  • Number of Channels: 4
  • Current per Channel: 1.6A
  • Fault Protection: Over-Temperature, Undervoltage Lockout
  • Voltage Load Range: 9V to 45V
  • Rds On (Typ): 850mOhm LS + HS
  • Package: 32-WFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Product Status: Obsolete

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8345 $64.2075
80+ $1.5054 $120.4320
120+ $1.4582 $174.9840
165+ $1.4112 $232.8480
215+ $1.3642 $293.3030
285+ $1.2231 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess