EN
  • EN
  • DE

TPS650231YFFR

Part No TPS650231YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-DSBGA (2.8x2.8)
Win Source Part Number 1112498-TPS650231YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS650231YFFR CAD Model

Description

Product Overview: TPS650231YFFR

The TPS650231YFFR is a highly integrated power management IC designed by Texas Instruments, tailored for system power supply solutions in portable and mobile applications. This advanced component offers a compact, efficient, and versatile power management solution that can cater to the stringent power requirements of modern portable electronics.

Key Features

  • Multiple Voltage Rails: The TPS650231YFFR provides three step-down converters for core voltage, memory, and system power. Additionally, it includes three LDOs (Low Dropout Regulators) for I/O, analog, and auxiliary voltage rails.
  • High Efficiency: With its integrated FETs, the device’s step-down converters are capable of delivering high efficiency across a wide range of load conditions, helping to extend battery life in portable devices.
  • Programmable Voltage Options: The device features programmable voltage options via I2C interface, allowing for dynamic voltage scaling and power optimization based on system requirements.
  • Power Sequencing: TPS650231YFFR includes a power sequencing controller, ensuring that voltage rails are enabled in the correct order for safe operation and startup.
  • Thermal and Overcurrent Protection: The device is equipped with thermal shutdown and overcurrent protection features to safeguard the system from damage due to excessive heat or current.

Applications

The TPS650231YFFR is ideal for a wide range of portable applications, including but not limited to:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • GPS devices

Package and Availability

The TPS650231YFFR is available in a compact 30-pin YFF package, which is designed to occupy minimal board space while providing robust power management capabilities. This package is suitable for space-constrained applications, ensuring a minimal footprint without compromising on performance.

Conclusion

With its comprehensive feature set and flexible configuration options, the TPS650231YFFR from Texas Instruments stands out as an excellent choice for designers looking to optimize power efficiency and performance in their portable electronic devices. Its integration of multiple power solutions into a single chip makes it an invaluable component for achieving advanced power management in compact electronics.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8061 $52.2549
21+ $4.7640 $100.0440
33+ $4.6152 $152.3016
45+ $4.4663 $200.9835
58+ $4.3174 $250.4092
78+ $3.8708 $301.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,516 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess