EN
  • EN
  • DE

JANTX1N971B-1

Part No JANTX1N971B-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 500MW DO35 / Zener Diode 27 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/117
Package Bulk
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 41 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N971
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-15477,1086-15477-MIL
Standard Package 1
Win Source Part Number 1066267-JANTX1N971B-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N971B-1 CAD Model

Description

The JANTX1N971B-1 is a high-quality, military-grade Zener diode developed by Microchip Technology, a leader in the semiconductor industry. This robust component is designed to meet stringent military specifications, ensuring reliability and performance in critical applications. The JANTX1N971B-1 is part of the JAN (Joint Army/Navy) series, which signifies its approval for use in military equipment.

Key Features

  • Voltage Regulation: Provides precise voltage regulation, essential for sensitive electronic circuits.
  • Power Dissipation: Capable of dissipating a high amount of power, which ensures stable operation under varying conditions.
  • Temperature Stability: Offers excellent stability over a wide temperature range, making it suitable for harsh environments.
  • Package Type: Available in a durable package that is designed to withstand mechanical stress and environmental factors.
  • Hermetically Sealed: The diode is hermetically sealed, providing protection against moisture and contaminants.

Applications

The JANTX1N971B-1 is ideal for a range of high-reliability applications where consistent performance is critical. These include but are not limited to:

  • Power supply regulation in military and aerospace electronics
  • Voltage reference in measurement and calibration equipment
  • Protection circuits in satellite and communication systems

Specifications

Parameter Value
Nominal Zener Voltage 3.6V
Test Current 20mA
Maximum Zener Impedance 10 Ohms
Operating Temperature Range -65°C to +175°C

With its combination of precision, durability, and reliability, the JANTX1N971B-1 Zener diode from Microchip Technology is an excellent choice for mission-critical military applications that demand the highest levels of performance.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5154 $60.6160
95+ $1.2435 $118.1325
145+ $1.2046 $174.6670
200+ $1.1658 $233.1600
260+ $1.1268 $292.9680
345+ $1.0103 $348.5535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392 pieces
In Stock: 380 pieces Factory Stock: 12 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess