EN
  • EN
  • DE

UC2906DWTR

Part No UC2906DWTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LEAD ACID 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lead Acid
Programmable Features Current
Maximum Supply Voltage 40V
Temperature Range - Operating -40°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035655-UC2906DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2906DWTR CAD Model

Description

Texas Instruments UC2906DWTR Battery Charge Controller

The UC2906DWTR from Texas Instruments is a specialized integrated circuit designed to manage and control the charging process of lead-acid batteries. This advanced charge controller ensures that lead-acid batteries are charged quickly, efficiently, and safely, extending their life and reliability.

Featuring a wide range of built-in functions, the UC2906DWTR includes precision voltage and current regulation, automatic selection of charging rates, and temperature compensation to adjust for varying environmental conditions. The device is capable of handling complex charging cycles, such as the initial bulk charge, absorption phase, and float charge, making it an excellent choice for applications in automotive, industrial, and standby power systems.

The UC2906DWTR is housed in a surface-mount package, specifically in a 16-SOIC (0.295", 7.50mm Width) form factor, which makes it suitable for space-constrained applications. The device operates over a wide input voltage range and can be configured for different battery sizes and chemistries, providing a versatile solution for battery charging needs.

Key features of the UC2906DWTR include:

  • Precision voltage and current regulation for optimal charging
  • Temperature compensation to maintain charge efficiency under varying conditions
  • Automatic charging rate selection based on battery condition
  • Charge status indicators to assist in monitoring the charging process
  • Protection features such as overcurrent and short-circuit protection to safeguard the battery and circuitry
  • Wide operating voltage range to accommodate different power sources

The UC2906DWTR is not just a charge controller; it's an investment in the longevity and performance of lead-acid batteries. By integrating this device into your power management system, you can ensure that your batteries are always charged and ready for use, while also protecting them from the common pitfalls of overcharging and undercharging.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7554 $58.5324
13+ $8.0045 $104.0585
20+ $7.7543 $155.0860
27+ $7.5042 $202.6134
35+ $7.2541 $253.8935
47+ $6.5036 $305.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess