EN
  • EN
  • DE

MAX6510CEUT

Part No MAX6510CEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705656-MAX6510CEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6510CEUT CAD Model

Description

Maxim Integrated MAX6510CEUT Temperature Sensor

The MAX6510CEUT from Maxim Integrated is a precision temperature sensor designed to provide accurate temperature monitoring with a digital output. This compact and efficient sensor is a part of Maxim's renowned family of thermal management solutions, catering to a wide range of applications including industrial systems, consumer electronics, and data communication devices.

One of the key features of the MAX6510CEUT is its low power consumption, making it an ideal choice for portable and battery-operated devices where power efficiency is critical. It operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance under various environmental conditions.

This temperature sensor comes in a small SOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint allows for easy integration into system designs without significantly impacting the overall size of the end product. The MAX6510CEUT provides a digital output that is directly proportional to the temperature, which can be easily interfaced with microcontrollers and other digital systems without the need for additional signal conditioning.

The accuracy of the MAX6510CEUT is one of its standout features. It offers a tight accuracy of ±1°C, ensuring precise temperature readings that are crucial for maintaining optimal system performance and safety. This level of accuracy is maintained across the full operating temperature range, providing consistent and reliable data for system monitoring and control.

Installation and setup of the MAX6510CEUT are straightforward, with minimal external components required. The sensor's simplicity and ease of use are complemented by the robustness provided by Maxim Integrated's technology, making it a dependable choice for designers looking to incorporate temperature sensing into their products.

In summary, the MAX6510CEUT temperature sensor from Maxim Integrated is a versatile, high-accuracy solution for a variety of temperature monitoring applications. Its low power consumption, small size, and ease of integration make it an excellent choice for designers seeking a reliable and efficient temperature sensing component.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9011 $66.5385
75+ $1.5604 $117.0300
115+ $1.5119 $173.8685
160+ $1.4622 $233.9520
205+ $1.4137 $289.8085
275+ $1.2682 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess