EN
  • EN
  • DE
  • IT

BQ24087DRCR

Part No BQ24087DRCR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION BATTERY CHARGER 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 750mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1023828-BQ24087DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24087DRCR CAD Model

Description

Overview of Texas Instruments BQ24087DRCR

The BQ24087DRCR is a highly integrated and efficient solution for battery charging and power management, designed by Texas Instruments (TI), a leader in semiconductor innovation. This advanced chip is specifically tailored for portable applications and is capable of handling single-cell lithium-ion or lithium-polymer batteries, which are commonly found in smartphones, tablets, and other handheld devices.

Key Features

  • Charge Management: The BQ24087DRCR offers a comprehensive charge management system, which includes preconditioning, fast charge, and termination. This ensures that the battery is charged efficiently and safely, prolonging its lifespan.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, pre-charge and termination thresholds, and safety timers to suit specific battery requirements and to optimize charging for different operational conditions.
  • High Integration: With an integrated power FET and current sensor, the device simplifies the circuit design and reduces the overall solution footprint, making it ideal for space-constrained applications.
  • Thermal Regulation: To protect against overheating, the BQ24087DRCR features an internal thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • Status Indicators: The device provides status outputs that can be used to drive LEDs or interface with a host processor, giving real-time feedback on the charging process and battery status.

Power Efficiency and Safety

The BQ24087DRCR is designed with power efficiency in mind, ensuring minimal power loss during the charging process and maximizing battery runtime. It also incorporates a range of safety features, including overvoltage protection, short-circuit protection, and thermal shutdown, to safeguard the battery and the device it powers.

Package and Availability

Encased in a compact 10-pin WSON package, the BQ24087DRCR minimizes the footprint on the PCB and is designed for automated assembly processes, facilitating mass production. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to assist developers in integrating this charging IC into their designs.

With its advanced features and reliable performance, the BQ24087DRCR from Texas Instruments stands out as a superior choice for designers seeking an efficient and compact charging solution for their portable devices.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6996 $51.2924
46+ $2.2150 $101.8900
70+ $2.1458 $150.2060
97+ $2.0766 $201.4302
125+ $2.0074 $250.9250
167+ $1.7997 $300.5499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess