EN
  • EN
  • DE

MY4NGSDC24

Part No MY4NGSDC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Relay Gen Purp Led/ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1017639-MY4NGSDC24
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY4NGSDC24 CAD Model

Description

The MY4NGSDC24 is a general-purpose power relay manufactured by Omron. This relay is designed to switch electrical circuits by responding to a control signal. With its reliable performance and compact design, the MY4NGSDC24 is widely used in various industrial, commercial, and residential applications. The 'DC24' indicates that the coil voltage required to activate the relay is 24V DC.

Applications:

  • Industrial Automation: Used in control panels, machinery, and automated systems to switch power circuits.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for switching motors, fans, and other components.
  • Power Supplies: Utilized in power supplies and uninterruptible power supplies (UPS) to switch between power sources.
  • Elevators and Lifts: Found in elevator and lift control systems for switching motors and safety circuits.
  • Lighting Control: Used in lighting control systems for switching lights on and off, or for dimming control.

Features:

  • Four Pole Double Throw (4PDT): Features four sets of contacts that can switch two different circuits.
  • DC Coil Voltage: Operates with a 24V DC coil voltage.
  • High Switching Capacity: Capable of switching high current and voltage loads.
  • Compact Design: Small and lightweight, making it easy to install in confined spaces.
  • LED Indicator: Equipped with an LED indicator to visually confirm the relay's status.
  • Mechanical Indicator: Includes a mechanical indicator to show the contact position.
  • Plug-In Mounting: Designed for easy plug-in mounting on a relay socket.

Benefits:

  • Reliable Switching: Provides reliable and consistent switching performance.
  • Versatility: Suitable for a wide range of applications due to its 4PDT configuration.
  • Easy Installation: Simple plug-in mounting reduces installation time and effort.
  • Visual Indication: LED and mechanical indicators provide clear visual feedback on the relay's status.
  • Long Life: Designed for long-term reliability and durability.

Additional Details:

The MY4NGSDC24 relay has a contact rating that specifies the maximum current and voltage it can safely switch. The coil resistance is an important parameter for determining the current required to activate the relay. The operating temperature range is typically specified to ensure reliable operation in different environments. The relay conforms to various industry standards and certifications, such as UL, CSA, and CE. The surge strength of the relay refers to its ability to withstand transient voltage spikes without damage.

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2199 $67.3194
13+ $9.2062 $119.6806
20+ $8.9184 $178.3680
27+ $8.6308 $233.0316
35+ $8.3430 $292.0050
47+ $7.4800 $351.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess