EN
  • EN
  • DE
  • IT

LTC1731ES8-4.1#TRPBF

Part No LTC1731ES8-4.1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1061085-LTC1731ES8-4.1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1731ES8-4.1#TRPBF CAD Model

Description

LTC1731ES8-4.1#TRPBF: Linear Technology's Standalone Linear Li-Ion Battery Charger IC

The LTC1731ES8-4.1#TRPBF is a sophisticated standalone linear battery charger IC designed by Linear Technology for single-cell lithium-ion batteries. This compact, feature-rich component is housed in a narrow SO-8 package, making it an ideal choice for space-constrained applications. It is tailored to deliver high-accuracy charging and end-of-charge control, ensuring both the longevity of the battery and the safety of the charging operation.

One of the key attributes of the LTC1731ES8-4.1#TRPBF is its preset 4.1V charge voltage, which is accurate to within ±1%. This precision is critical for maintaining the health and cycle life of lithium-ion batteries. The device is capable of charging the battery with a constant current/constant voltage algorithm which is the preferred method for Li-Ion battery charging, ensuring a full charge while avoiding overcharging.

The IC offers a maximum charge current that is programmable via an external resistor, providing designers with flexibility to tailor the charging profile to specific battery requirements. Additionally, the LTC1731ES8-4.1#TRPBF incorporates an automatic recharge feature, kicking in when the battery voltage falls below a certain threshold, thus keeping the battery topped up without user intervention.

Safety features are paramount in battery charging applications, and the LTC1731ES8-4.1#TRPBF comes equipped with multiple protections. These include thermal regulation to maximize the charge rate without the risk of overheating and a charge current monitor for charge termination. The IC also provides an undervoltage lockout feature, ensuring that the charger only operates when the input voltage is within an acceptable range.

For added convenience, the device includes a status pin that can be used to indicate charge completion or to signal a fault condition. This allows for easy integration with user interfaces or microcontrollers that can take appropriate actions based on the charging status.

In summary, the LTC1731ES8-4.1#TRPBF from Linear Technology is a reliable, efficient, and versatile solution for charging single-cell lithium-ion batteries. Its array of features and protections makes it a top choice for portable consumer electronics, medical devices, and other applications where battery health and safety are of utmost importance.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess