EN
  • EN
  • DE

TXB0101DBVR

Part No TXB0101DBVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT-LVL TRANSL 1BIT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 035466-TXB0101DBVR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TXB0101DBVR CAD Model

Description

The TXB0101DBVR from Texas Instruments is a highly versatile, single-bit, bidirectional voltage-level translator that is specifically designed for the purpose of translating signals between two different voltage nodes in mixed-signal applications. This compact and efficient device is part of the TXB series and comes in a small SOT-23 (DBV) package, making it ideal for space-constrained applications.

Key Features

  • Bi-Directional Interface: With its bidirectional translation capability, the TXB0101DBVR is perfect for interfacing between systems operating at different logic levels. It can automatically sense the direction of data flow without the need for a direction control signal, simplifying the design and saving valuable I/O pins.
  • Auto-Direction Sensing: The device's automatic direction sensing feature further enhances its ease of use by eliminating the need for a dedicated direction control pin, which is a common requirement in traditional level translators.
  • Wide Voltage Range: The device supports a wide range of supply voltages from 1.65V to 5.5V on both the A and B ports. This allows for seamless translation between low-voltage and higher-voltage logic signals.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TXB0101DBVR boasts a low quiescent current, making it an energy-efficient choice for battery-operated devices.
  • High-Speed Operation: Despite its small size, the translator supports high-speed data transmission, ensuring minimal signal delay and high-integrity signal translation for fast digital interfaces.

Applications

The TXB0101DBVR is suitable for a wide array of applications where voltage-level translation is required. It is commonly used in:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TXB0101DBVR is built to meet the stringent standards expected of all Texas Instruments products, ensuring high performance and durability for the end-user.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4556 $50.1160
270+ $0.3738 $100.9260
415+ $0.3621 $150.2715
575+ $0.3505 $201.5375
740+ $0.3388 $250.7120
990+ $0.3037 $300.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess