The M74HCT14RM13TR from STMicroelectronics is a high-speed CMOS Hex Schmitt-trigger inverter integrated circuit designed for use in controlling, interfacing, and logic-level conversion applications where noise immunity and higher processing speeds are crucial. This device is part of the HCT (High-speed CMOS TTL-compatible) family, which ensures compatibility with older TTL logic while providing the benefits of CMOS technology, such as low power consumption and reduced heat dissipation.
Key Features
- High-Speed Performance: The M74HCT14RM13TR operates at a similar speed to the equivalent TTL devices, making it suitable for high-speed applications.
- Low Power Consumption: CMOS technology ensures that this device consumes significantly less power compared to traditional TTL logic, enhancing battery life in portable applications.
- Improved Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances performance in noisy environments.
- Logic-Level Conversion: Its capability to interface with TTL logic levels makes it ideal for mixed-technology systems, providing seamless integration between CMOS and TTL logic parts.
- Multiple Package Options: The device is available in a variety of packages, including the compact SMD (Surface-Mount Device) package, which is suitable for automated PCB assembly processes.
Applications
The M74HCT14RM13TR is versatile and can be used in a wide range of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Logic circuits
- Glitch-free clock circuits
- Pulse shaping
- Interface between incompatible logic levels
Technical Specifications
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Logic Type: Hex Schmitt-trigger inverter
- Mounting Type: Surface Mount
- Package / Case: SO-14
In conclusion, the M74HCT14RM13TR from STMicroelectronics is a reliable and efficient solution for designers looking to improve signal integrity and implement robust logic functions in their electronic systems.