EN
  • EN
  • DE

LTC1706EMS-85

Part No LTC1706EMS-85
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description VID Voltage Programmer for Intel VRM 8.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications VID Voltage Programmer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1207967-LTC1706EMS-85
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1706-85
Introduction Date December 14, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-85 CAD Model

Description

Linear Technology LTC1706EMS-85 Voltage Positioning Synchronous Buck Converter Controller

The LTC1706EMS-85 is a sophisticated synchronous buck converter controller designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This controller is specifically tailored for CPU core power supply systems that require precise voltage regulation and high efficiency over a wide load range. The LTC1706EMS-85 is an ideal solution for applications demanding dynamic voltage positioning with fast transient response.

With an operating voltage range of 4V to 36V, the LTC1706EMS-85 is versatile and can accommodate a variety of input sources. It features a unique constant-frequency average current mode control scheme, which allows for optimal transient response and cycle-by-cycle current limiting, providing reliable protection for the power system components.

The LTC1706EMS-85's standout feature is its VID (Voltage Identification) input, which is compatible with Intel's VRM 8.5 specifications. This allows the output voltage to be precisely adjusted in 25mV increments from 1.075V to 1.850V, enabling the controller to meet the stringent voltage regulation requirements of modern CPUs and other high-performance digital ICs.

Another key attribute of the LTC1706EMS-85 is its ability to perform output voltage positioning, which automatically adjusts the output voltage as a function of the load current. This ensures that the voltage supplied to the CPU remains within the specified limits under all conditions, thus improving the overall system efficiency and reducing the thermal stress on the processor.

For enhanced flexibility, the LTC1706EMS-85 also includes a Power Good output signal, indicating when the output voltage is within ±10% of the programmed value. This feature is critical for system monitoring and can be used to enable other system components only when a stable power supply is guaranteed.

The LTC1706EMS-85 is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications. It is designed to work seamlessly with external MOSFETs to create a complete power supply solution that can deliver high currents while maintaining high efficiency and excellent thermal performance.

Whether it's for powering high-performance CPUs, GPUs, or other sensitive digital ICs, the LTC1706EMS-85 from Linear Technology stands out as a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess