EN
  • EN
  • DE

TPS2102DBVR

Part No TPS2102DBVR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description POWER-DISTRIBUTION SWITCHES | IC OR CTRLR SRC SELECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Source Selector Switch
Transistor Polarity N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 500mA, 100mA
Supply Current 14μA
Supply Voltage (V) 2.7V ~ 4V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS2102
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272164-TPS2102DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2102DBVR CAD Model

Description

Overview of Texas Instruments TPS2102DBVR

The Texas Instruments TPS2102DBVR is a highly efficient, dual-input, single-output power multiplexer that provides seamless transition between two power sources. Designed to operate with inputs ranging from 2.8V to 5.5V, this device is ideal for systems that require a reliable power supply switch-over mechanism, such as handheld devices, media players, and other portable electronics.

Key Features

  • Dual-Input Power Path: The TPS2102DBVR can automatically switch between two power sources, ensuring that the system remains powered even if one source fails or is disconnected.
  • Low On-Resistance: With a typical RON of just 85 mΩ, this device minimizes voltage drop and power dissipation, enhancing overall system efficiency.
  • Wide Operating Voltage Range: The device is designed to function over a broad input voltage range, making it versatile for various applications.
  • Current Limiting: Built-in current limiting protects the device and downstream components from excessive current draw.
  • Thermal Protection: An integrated thermal shutdown feature prevents damage from overheating.

Applications

The TPS2102DBVR's flexibility and reliability make it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • GPS units
  • Portable media players
  • Backup power systems

Package and Quality

The device comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS2102DBVR meets the stringent requirements of the electronics industry, providing reliable performance across its lifespan.

With its combination of dual-input flexibility, high efficiency, and protection features, the Texas Instruments TPS2102DBVR is an excellent choice for designers looking to create robust power management systems in their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0936 $53.2168
30+ $3.3588 $100.7640
47+ $3.2539 $152.9333
64+ $3.1489 $201.5296
83+ $3.0439 $252.6437
110+ $2.7291 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess