EN
  • EN
  • DE

TUSB320LIRWBR

Part No TUSB320LIRWBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Type-C Configuration Channel Logic and Port Control | USB TYPE-C CC LOGIC AND PORT CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 2.7V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274983-TUSB320LIRWBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TUSB320LIRWBR CAD Model

Description

The TUSB320LIRWBR is a highly integrated USB Type-C configuration channel logic and port control device designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced product is tailored for USB Type-C and USB Power Delivery (PD) applications, offering a versatile interface that caters to a wide range of consumer electronics, computing devices, and peripherals.

Key Features

  • USB Type-C Compatibility: The TUSB320LIRWBR supports the USB Type-C specification, ensuring seamless integration with the latest USB Type-C connectors and cables.
  • Configuration Channel (CC) Logic: It includes sophisticated CC logic for detecting cable orientation and managing the Type-C connection, simplifying the interface for plug and play usability.
  • Power Delivery (PD) Support: This device is designed to work with USB Power Delivery, enabling higher power capabilities and flexible power management across connected devices.
  • Multiple Role Support: It can function in various roles such as Downstream Facing Port (DFP), Upstream Facing Port (UFP), or Dual Role Port (DRP), providing versatility in different USB configurations.

Applications

The TUSB320LIRWBR is suitable for a broad spectrum of applications, including:

  • Smartphones, Tablets, and Laptops
  • Docking Stations and Monitors
  • Wall Chargers and Power Banks
  • USB Hubs and Peripherals

Technical Specifications

  • Package: The device comes in a compact WQFN package, optimized for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability across various environments.
  • Supply Voltage: The TUSB320LIRWBR operates with a supply voltage range that accommodates typical USB bus power specifications.

With its robust design and compliance with the latest USB standards, the TUSB320LIRWBR by Texas Instruments stands out as a premier solution for developers looking to integrate USB Type-C features into their products. Its versatility and ease of use make it an essential component for modern electronic devices.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8900 $53.4000
140+ $0.7303 $102.2420
215+ $0.7074 $152.0910
295+ $0.6846 $201.9570
380+ $0.6618 $251.4840
510+ $0.5933 $302.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,860 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess