EN
  • EN
  • DE

TLC59116FIPWR

Part No TLC59116FIPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN I2C 120MA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 17V
Current - Output / Channel 120mA
Frequency 25MHz
Dimming I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number TLC59116
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899851-TLC59116FIPWR
Ultra Librarian 3D Model Ultra Librarian TLC59116FIPWR CAD Model

Description

Overview of Texas Instruments TLC59116FIPWR

The TLC59116FIPWR is a sophisticated LED driver integrated circuit (IC) developed by Texas Instruments (TI) designed to enhance the efficiency and flexibility of lighting solutions. This IC is part of TI's extensive portfolio of LED drivers that cater to a wide range of applications, from small-scale projects to industrial-grade lighting systems.

Key Features

  • I2C Interface: The TLC59116FIPWR features an I2C-bus interface which supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, allowing for easy communication with microcontrollers or other I2C compatible devices.
  • 16 LED Outputs: With 16 constant-current output channels, this IC can drive multiple LEDs with a consistent and reliable current, which is crucial for maintaining stable light output and color accuracy.
  • Adjustable Current: Each output has an adjustable current from 0 to 120 mA (maximum) with an external resistor, giving designers the flexibility to fine-tune the brightness levels for each connected LED.
  • Group Dimming and Blinking: The device supports both group dimming and blinking functions, which can be programmed via the I2C interface, offering dynamic lighting effects without the need for external components.
  • Error Detection: Built-in error detection features such as open LED detection and under-voltage lockout (UVLO) ensure reliable operation and simplify troubleshooting for developers.
  • Thermal Shutdown: The TLC59116FIPWR includes a thermal shutdown feature that protects the device from overheating, enhancing the overall durability and lifespan of the IC.

Applications

The flexible nature and robust performance of the TLC59116FIPWR make it suitable for a diverse array of applications including:

  • RGB or monochromatic LED displays
  • Keypad backlights for mobile devices
  • Industrial control indicators
  • Automotive interior or dashboard lighting
  • Home automation and smart lighting systems

Package and Quality

The TLC59116FIPWR is offered in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, ensuring a compact footprint suitable for space-constrained applications. This IC is also supported by Texas Instruments' commitment to quality and reliability, making it a trusted choice for both commercial and industrial-grade products.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6303 $57.0605
75+ $1.3377 $100.3275
120+ $1.2959 $155.5080
160+ $1.2541 $200.6560
210+ $1.2123 $254.5830
280+ $1.0869 $304.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess