EN
  • EN
  • DE

4N60L-TM3-T

Part No 4N60L-TM3-T
Manufacturer UTC
Catalog Hard To Find
Description 4A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128884-4N60L-TM3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4N60L-TM3-T CAD Model

Description

The 4N60L-TM3-T is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.), designed for high-voltage, high-speed switching applications. This MOSFET features a low gate charge and on-resistance, which improves efficiency in power conversion.

Applications:

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC converters
  • Electronic Ballasts
  • Motor control circuits
  • Uninterruptible Power Supplies (UPS)

Features:

  • N-Channel enhancement mode
  • Low gate charge
  • Low on-resistance
  • 600V Drain-Source Voltage
  • Fast switching speed
  • Avalanche rated
  • Lead-free and RoHS compliant

Benefits:

  • High efficiency in power conversion
  • Reduced power loss
  • Suitable for high voltage applications
  • Improved system reliability
  • Environmentally friendly

Additional Details:

The 4N60L-TM3-T comes in a TO-220 package for effective heat dissipation. The maximum drain-source voltage (VDS) is 600V. Continuous drain current (ID) depends on the case temperature. The gate-source voltage (VGS) is typically ±30V. RDS(on) (drain-source on-resistance) is a key parameter, tested at specific VGS and ID values. The total gate charge (Qg) is low, contributing to faster switching and higher efficiency. The avalanche energy rating signifies its resilience to voltage spikes.

This MOSFET is ideal for efficient and dependable power switching. Its low on-resistance minimizes conduction losses, while fast switching reduces switching losses. The high voltage capability enables its use in high-voltage power supplies and converters. The avalanche energy rating enhances protection against transient voltages. Lead-free construction ensures environmental compliance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess