EN
  • EN
  • DE

SN54HC4040J

Part No SN54HC4040J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54HC4040 ASYNCHRONOUS 12-BIT BIN / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC4040
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669740-SN54HC4040J
Ultra Librarian 3D Model Ultra Librarian SN54HC4040J CAD Model

Description

SN54HC4040J 12-Bit Asynchronous Binary Counters

The SN54HC4040J is a high-quality integrated circuit from Texas Instruments, designed to provide reliable and efficient counting solutions for a wide range of applications. This device is part of the 4000 series of logic ICs, a family known for its robust performance and compatibility with various digital systems.

Key Features:

  • 12-Bit Binary Counter: The SN54HC4040J is capable of counting up to 4096 (212) steps, making it suitable for applications requiring long counting sequences.
  • Asynchronous Reset: An asynchronous reset input allows the counter to be quickly reset to zero without the need for synchronization with the clock input.
  • Wide Operating Voltage Range: This device can operate over a wide voltage range from 2V to 6V, providing versatility in various logic-level environments.
  • High Output Drive: The SN54HC4040J is capable of driving up to 15 LSTTL loads, ensuring strong signal integrity even when interfacing with multiple devices.
  • Low Power Consumption: The counter is designed with CMOS technology, which results in reduced power consumption, making it ideal for battery-powered and energy-sensitive applications.

Applications:

The SN54HC4040J is suitable for a diverse set of applications, including:

  • Time delay generation
  • Frequency division
  • Event counting
  • Sequential logic operations
  • Alarm systems
  • Process control systems

Package and Quality:

The SN54HC4040J comes in a ceramic dual-in-line package (J suffix), which provides excellent thermal and mechanical characteristics, ensuring reliability even under harsh conditions. The product adheres to Texas Instruments' stringent quality standards, delivering consistent performance and longevity.

Support and Resources:

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website. This support material aids in the seamless integration of the SN54HC4040J into various projects, ensuring a smooth design process from concept to production.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.5153 $53.5153
3+ $43.9100 $131.7300
4+ $42.5378 $170.1512
5+ $41.1656 $205.8280
7+ $39.7934 $278.5538
9+ $35.6768 $321.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess