EN
  • EN
  • DE
  • IT

ATMXT2113TDAT-SPI-PCB

Part No ATMXT2113TDAT-SPI-PCB
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description ATMXT2113TDAT-SPI-PCB DEV PCB  /  Touchscreen Controller Interface 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Bulk
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATMXT2113
ECCN EAR99
HTSUS 8543.90.6800
Other Names 150-ATMXT2113TDAT-SPI-PCB
Standard Package 1
Win Source Part Number 1136708-ATMXT2113TDAT-SPI-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT2113TDAT-SPI-PCB CAD Model

Description

Microchip Technology ATMXT2113TDAT-SPI-PCB Overview

The ATMXT2113TDAT-SPI-PCB is a sophisticated touch sensor solution from Microchip Technology, designed to provide high-performance touch sensing capabilities. This product is part of Microchip's maXTouch® series, which is renowned for its advanced touch controllers that offer superior touch performance and noise immunity. The ATMXT2113TDAT-SPI-PCB is specifically engineered to meet the needs of modern interactive applications, providing an intuitive and responsive user experience.

At the heart of this touch sensor PCB is the ATMXT2113TDAT controller, which supports mutual capacitance touch sensing. This technology enables the detection of multiple touch points with high accuracy, allowing for the implementation of complex touch-based interfaces such as pinch, zoom, and swipe gestures. The controller is optimized for use with touchscreens and touchpads in a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

The ATMXT2113TDAT-SPI-PCB is equipped with a SPI (Serial Peripheral Interface) for communication, which allows for fast data transfer rates and easy integration into existing systems. The use of SPI also ensures compatibility with a broad spectrum of microcontrollers and processors, making this touch sensor PCB a versatile choice for designers and engineers.

Furthermore, the PCB is designed with robustness in mind, featuring built-in noise immunity that ensures reliable operation even in electrically noisy environments. This is particularly important for applications in automotive and industrial settings, where electromagnetic interference (EMI) can be a significant challenge.

The ATMXT2113TDAT-SPI-PCB also boasts low power consumption, making it suitable for battery-powered devices where energy efficiency is critical. Its power-saving features ensure that devices can maintain long operational times without compromising touch performance.

Overall, the ATMXT2113TDAT-SPI-PCB from Microchip Technology is a top-tier solution for adding advanced touch capabilities to a variety of products. Its combination of high sensitivity, noise immunity, and low power consumption makes it an excellent choice for developers looking to enhance the user interface of their next project.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $73.1168
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess