EN
  • EN
  • DE

AR1011-I/SS

Part No AR1011-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20SSOP  /  Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series mTouch™
Package Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Voltage - Supply 2.5V ~ 5V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AR1011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR1011ISS
Standard Package 67
Win Source Part Number 1148840-AR1011-I/SS
Ultra Librarian 3D Model Ultra Librarian AR1011-I/SS CAD Model

Description

The AR1011-I/SS from Microchip Technology is a state-of-the-art touch controller IC that has been meticulously designed to provide highly responsive touch interactions for a wide range of applications. This innovative product is a perfect solution for designers looking to integrate touch capabilities into their projects with minimal hassle and maximum efficiency.

Key Features

  • High Performance: The AR1011-I/SS is engineered to deliver high-resolution touch sensing, enabling precise and smooth user interactions.
  • Flexibility: Compatible with a variety of touch inputs, this touch controller supports stylus, finger touch, and gloved finger operations, making it versatile for different use cases and environments.
  • Robust Design: With its built-in noise immunity and drift compensation, the AR1011-I/SS ensures reliable performance even in challenging conditions.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered devices, ensuring longer operational life without sacrificing responsiveness.
  • Easy Integration: The compact SSOP package allows for easy integration into PCB designs, saving space and reducing the complexity of the design process.

Applications

The AR1011-I/SS is ideal for a multitude of applications, including but not limited to:

  • Consumer electronics such as tablets and mobile phones
  • Automotive touch panels and infotainment systems
  • Industrial control panels
  • Home automation and smart home devices
  • Medical equipment with touch interfaces

Technical Specifications

The AR1011-I/SS operates at a voltage range of 2.7V to 3.6V, making it suitable for various electronic devices. Its robust SSOP (Shrink Small Outline Package) ensures a compact footprint, while the serial interface provides straightforward communication with microcontrollers or processors.

With Microchip's commitment to quality and performance, the AR1011-I/SS touch controller is a reliable choice for developers looking to enhance their products with advanced touch capabilities. Its combination of performance, power efficiency, and ease of use makes it an excellent choice for the next generation of interactive devices.

You May Also Be Interested in

STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2037 $52.0370
24+ $4.2697 $102.4728
37+ $4.1363 $153.0431
50+ $4.0029 $200.1450
65+ $3.8694 $251.5110
87+ $3.4692 $301.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,815 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess