EN
  • EN
  • DE

AD7889ACBZ-500R7

Part No AD7889ACBZ-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 12WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External
Supply Voltage (V) 1.6V ~ 3.6V
Current - Supply 10nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.51x2.01)
Part Number Series AD7889
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810494-AD7889ACBZ-500R7
Ultra Librarian 3D Model Ultra Librarian AD7889ACBZ-500R7 CAD Model

Description

The AD7889ACBZ-500R7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a broad range of applications that require reliable data conversion from analog to digital form.

Key Features

  • Resolution: 12-bit ADC, providing fine-grain data conversion.
  • Sampling Rate: Capable of up to 500 kSPS (kilo-samples per second), ensuring quick response for high-speed applications.
  • Interface: Features a serial interface for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Operates with a low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: Comes in a compact, surface-mountable CB package for space-constrained applications.
  • Temperature Range: Specified performance from -40°C to +125°C, accommodating a wide range of environmental conditions.

Applications

The AD7889ACBZ-500R7 is versatile in its use, catering to sectors such as industrial automation, medical instrumentation, and consumer electronics. It is especially well-suited for:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Process control modules
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7889ACBZ-500R7 is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. With its robust design and tested durability, this ADC is a trustworthy component for any project requiring precise analog-to-digital conversion.

Ordering Information

For purchasing and further information regarding the AD7889ACBZ-500R7, please contact Analog Devices Inc. or an authorized distributor. Ensure to reference the full product name to receive the exact component suited for your needs.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Microchip Technology
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4879 $58.3427
32+ $3.6824 $117.8368
49+ $3.5673 $174.7977
67+ $3.4523 $231.3041
87+ $3.3372 $290.3364
116+ $2.9919 $347.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess