EN
  • EN
  • DE

ATMXT1066TD-C2UR001

Part No ATMXT1066TD-C2UR001
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TD CTLR IC / Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tape & Reel
Interface I2C, SPI
Voltage Reference Internal
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 114-UFBGA
Supplier Device Package 114-UFBGA (7x5)
Base Product Number ATMXT1066
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT1066TD-C2UR001CT,150-ATMXT1066TD-C2UR001TR,150-ATMXT1066TD-C2UR001DKR
Standard Package 5,000
Win Source Part Number 1117583-ATMXT1066TD-C2UR001
Ultra Librarian 3D Model Ultra Librarian ATMXT1066TD-C2UR001 CAD Model

Description

Microchip Technology's ATMXT1066TD-C2UR001 Touchscreen Controller

The ATMXT1066TD-C2UR001 is a sophisticated touchscreen controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product belongs to their maXTouch® T series, which is engineered to provide cutting-edge solutions for touch interface applications. The ATMXT1066TD-C2UR001 is specifically tailored to enhance the user experience in a wide array of consumer electronics, such as smartphones, tablets, and automotive infotainment systems.

At the core of the ATMXT1066TD-C2UR001 lies a powerful microprocessor that is responsible for the quick and accurate interpretation of touch inputs. It supports up to 32 simultaneous touches, making it an ideal choice for devices that require multi-finger gesture recognition. The controller also boasts a self- and mutual-capacitance sensing architecture that ensures exceptional performance in various environmental conditions and through different types of touchscreens, including those with thick glass or gloves.

The versatility of the ATMXT1066TD-C2UR001 is one of its key advantages. It is designed to work seamlessly with a broad range of sensor designs, offering flexibility for product designers. Furthermore, the controller integrates noise suppression technology, which is crucial for maintaining touch sensitivity and accuracy in the presence of electrical noise sources, such as chargers or other electronic devices.

This controller also comes with a suite of diagnostics and system information tools that aid in the development process. Developers can access valuable data for performance tuning, troubleshooting, and ensuring that the end product meets the desired specifications. The ATMXT1066TD-C2UR001 is also designed to consume minimal power, making it a smart choice for battery-operated devices where power efficiency is a priority.

With its robust design, advanced touch processing capabilities, and power efficiency, the ATMXT1066TD-C2UR001 from Microchip Technology stands out as a top-tier solution for designers looking to incorporate reliable touch functionality into their next-generation devices.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $0.3171
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2748 $57.0992
9+ $11.7126 $105.4134
14+ $11.3466 $158.8524
19+ $10.9806 $208.6314
24+ $10.6146 $254.7504
32+ $9.5165 $304.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess