Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, UART Switch IC Channel 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-XFBGA, DSBGA
Case / Package 12-DSBGA
Family Name TS5USBC402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52164-2, TS5USBC402IYFPR-ND, 296-52164-1, 296-52164-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901225-TS5USBC402IYFPR
Ultra Librarian 3D Model Ultra Librarian TS5USBC402IYFPR CAD Model

Description

Introducing the TS5USBC402IYFPR USB Type-C Switch from Texas Instruments

The TS5USBC402IYFPR is a cutting-edge USB Type-C switch designed by Texas Instruments to facilitate the seamless and efficient switching of high-speed USB 3.1 Gen 1 and Gen 2 signals. This advanced integrated circuit is engineered to address the needs of modern devices that require robust and flexible connectivity solutions.

With the rapid advancement in USB technology, the TS5USBC402IYFPR stands out as a versatile component that can handle data rates up to 10 Gbps, making it an ideal choice for applications such as smartphones, tablets, laptops, and other consumer electronics that demand high-speed data transfer capabilities. Its dual-channel configuration allows for the switching of two differential signal pairs, which is essential for USB 3.1 Gen 2 data paths.

The device is housed in a compact, space-saving 14-pin X2QFN package, measuring just 2.0 mm x 2.0 mm x 0.65 mm, which makes it perfect for space-constrained applications. The small form factor also helps in maintaining the sleek design of modern electronic devices without compromising on performance.

One of the key features of the TS5USBC402IYFPR is its support for alternate modes, which permits the switch to be used for non-USB signals such as DisplayPort and Thunderbolt, providing additional versatility. This feature is particularly important for devices that require the use of multiple protocols over a single USB Type-C connector.

Moreover, the TS5USBC402IYFPR is designed with an emphasis on reliability and durability. It includes ESD protection on all pins to safeguard against electrostatic discharges, ensuring a longer lifespan for the devices it is used in. Additionally, it operates over a wide temperature range, making it suitable for use in various environments.

Overall, the TS5USBC402IYFPR from Texas Instruments is a highly capable and reliable solution for designers looking to incorporate USB Type-C connectivity into their products. With its high-speed data transfer capabilities, support for multiple protocols, and robust design, it is set to be a key component in the next generation of electronic devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
In-System Programmable Generic Digital CrosspointTM
Lowest to $105.1051
ECAD model for ISPGDX160A-7Q208
Analog Devices Inc.
IC VIDEO CROSSPOINT SWIT 100LQFP
Need more? Email Us
ECAD model for AD8114ASTZ
Maxim Integrated
IC SWITCH OCTAL SPDT 42TQFN
Lowest to $9.3128
ECAD model for MAX4889CETO+
Intersil
IC MUX STEREO 2:1 CD/MP3 16TSSOP
Lowest to $2.8925
ECAD model for ISL54405IVZ-T
Intersil
IC USB SWITCH DUAL SP3T 12UTQFN
Lowest to $0.3389
ECAD model for ISL54214IRUZ-T
Maxim Integrated
IC MULTIPLEXER 8X1 32TQFN
Lowest to $20.9356
ECAD model for MAX4999ETJ+T
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to $2.2975
ECAD model for ISL54200IRZ-T
Intersil
IC USB SWITCH DUAL SPDT 10UTQFN
Lowest to $1.1026
ECAD model for ISL54400IRUZ-T
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC
Lowest to $8.9726
ECAD model for LMH6570MA/NOPB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6676 $50.0280
75+ $1.3683 $102.6225
115+ $1.3255 $152.4325
160+ $1.2828 $205.2480
205+ $1.2400 $254.2000
270+ $1.1118 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention