EN
  • EN
  • DE

1N6109AUS/TR

Part No 1N6109AUS/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 9.9VWM 18.2VC SQ-MELF / 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9.9V
Voltage - Breakdown (Min) 12.35V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 27.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-1N6109AUS/TR
Standard Package 1
Win Source Part Number 1025633-1N6109AUS/TR
Ultra Librarian 3D Model Ultra Librarian 1N6109AUS/TR CAD Model

Description

The 1N6109AUS/TR from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This component is a crucial safeguard in many applications, ensuring the reliability and longevity of electronic systems.

Key Features

  • Unidirectional Protection: This TVS diode offers unidirectional protection, making it ideal for DC power supply applications where specific line polarity is maintained.
  • Low Leakage Current: It features a very low leakage current, which ensures minimal power loss when the diode is in its standby state and contributes to the overall energy efficiency of the system it protects.
  • High Surge Capability: With its high surge capability, the 1N6109AUS/TR can handle significant transient power spikes, offering reliable protection against surges.
  • Compact Package: The device comes in a compact package, making it suitable for space-constrained applications without compromising performance.
  • Hermetically Sealed: The diode is hermetically sealed, which provides robust protection against environmental factors such as moisture, dust, and other contaminants that could otherwise compromise the device's integrity.
  • DO-213AA Package: The device is available in a DO-213AA package, which is known for its reliability and durability in harsh environments.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the 1N6109AUS/TR is lead-free and RoHS compliant, minimizing its ecological footprint and making it suitable for use in a wide range of markets.

Applications

The 1N6109AUS/TR is commonly used in a variety of applications where voltage protection is critical. These include:

  • Aerospace and defense systems
  • Industrial controls
  • Power supply circuits
  • Telecommunications equipment
  • Medical devices

Microchip Technology's commitment to quality and reliability is evident in the 1N6109AUS/TR TVS diode, making it a preferred choice for engineers and designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess