EN
  • EN
  • DE

LAN9254-I/JRX

Part No LAN9254-I/JRX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 80-TQFP-EP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherCAT®
Package Tray
Product Status Active
Protocol Ethernet
Function Controller
Interface Bus
Standards 10/100 Base-T/TX
Voltage - Supply 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Base Product Number LAN9254
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352955-LAN9254-I/JRX
Ultra Librarian 3D Model Ultra Librarian LAN9254-I/JRX CAD Model

Description

Microchip Technology's LAN9254-I/JRX: A High-Performance Ethernet Controller

The LAN9254-I/JRX is a state-of-the-art Ethernet controller from Microchip Technology, designed to deliver exceptional performance for embedded systems that require reliable and high-speed network connectivity. This advanced controller is an ideal solution for industrial automation, automotive, and other applications demanding robust communication capabilities.

Key Features of the LAN9254-I/JRX:

  • Triple-Speed Ethernet: The device supports 10/100/1000 Mbps Ethernet speeds, ensuring versatile connectivity options and the ability to adapt to different network environments.
  • High-Throughput SPI Interface: It includes a high-speed Serial Peripheral Interface (SPI) that allows seamless integration with a wide range of microcontrollers, providing flexibility in system design.
  • Time-Sensitive Networking (TSN) Ready: With TSN capabilities, the LAN9254-I/JRX ensures precise timing and synchronization across the network, crucial for applications where timing is critical.
  • Energy Efficient Ethernet (EEE): The controller supports IEEE 802.3az-2010, also known as Energy Efficient Ethernet, which helps reduce power consumption during periods of low data activity.
  • Robust Design: Engineered for harsh environments, it operates at industrial temperature ranges and includes built-in fault tolerance features.

Advanced Technical Specifications:

The LAN9254-I/JRX boasts an integrated PHY, DMA, and dual Ethernet MACs, providing excellent data handling and network traffic management. Its flexible connection options, including RMII (Reduced Media Independent Interface) and RGMII (Reduced Gigabit Media Independent Interface), make it a versatile choice for various design requirements.

Applications:

With its robust feature set, the LAN9254-I/JRX is perfect for industrial automation systems, robotics, automotive networks, and any embedded system that demands high-speed, reliable network communication. Its ability to handle multiple protocols and network standards makes it a highly adaptable component for modern, interconnected devices.

Overall, the LAN9254-I/JRX from Microchip Technology represents a powerful, efficient, and reliable solution for any developer looking to enhance their product with superior Ethernet connectivity.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0439 $72.1756
8+ $14.8053 $118.4424
13+ $14.3427 $186.4551
17+ $13.8800 $235.9600
22+ $13.4173 $295.1806
29+ $12.0293 $348.8497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess