EN
  • EN
  • DE

TS3L110DGVRG4

Part No TS3L110DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT HIGH-BANDWIDTH 10/100 BASE-T LAN SWITCH DIFFERENTIAL 8-CHANNEL TO 4-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274326-TS3L110DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3L110DGVRG4 CAD Model

Description

Product Overview: TS3L110DGVRG4 by Texas Instruments

The TS3L110DGVRG4 is a high-performance quad SPDT (single pole double throw) switch designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This switch is specifically engineered to facilitate the routing of high-speed differential signals such as LVDS, LVPECL, and CML with its optimized signal integrity.

Key Features

  • High Bandwidth: The TS3L110DGVRG4 offers a wide bandwidth that exceeds 1 GHz, making it suitable for high-speed data transmission applications.
  • Low Crosstalk: With excellent isolation between channels, the device minimizes crosstalk, which is crucial for maintaining signal integrity in complex designs.
  • Low Power Consumption: This switch operates with a low power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Versatility: The TS3L110DGVRG4 is versatile in its applications, supporting various signaling standards and being compatible with single-ended or differential signals.
  • Robust ESD Protection: The device includes robust ESD protection circuitry, ensuring durability and reliability in harsh electrical environments.

Applications

The TS3L110DGVRG4 is ideal for a range of applications, including but not limited to:

  • Networking equipment such as switches, routers, and servers
  • Telecommunications infrastructure
  • Data center systems
  • High-speed data acquisition systems
  • Signal routing in test and measurement equipment

Package and Quality

Enclosed in a compact 16-pin TVSOP (Thin Very Small Outline Package), the TS3L110DGVRG4 is designed for space-constrained applications. TI's commitment to quality ensures that this product meets rigorous industry standards for performance and reliability.

Conclusion

With its combination of high-speed performance, signal integrity, and low power consumption, the TS3L110DGVRG4 is an excellent choice for designers looking to enhance their systems with a reliable and efficient signal switching solution. Texas Instruments' reputation for quality and support further adds to the appeal of this versatile switch, making it a go-to component for a wide array of electronic designs.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1681 $52.0344
57+ $1.7790 $101.4030
88+ $1.7234 $151.6592
120+ $1.6678 $200.1360
156+ $1.6122 $251.5032
208+ $1.4454 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,185 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess