EN
  • EN
  • DE

MAX3987ETM+T

Part No MAX3987ETM+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC EQUALIZER/DRIVER QUAD 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Cable Equalization
Supply Voltage - Operating 2.5V, 3.3V
Case / Package 48-TQFN
Mounting Surface Mount
Win Source Part Number 144043-MAX3987ETM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3987ETM+T CAD Model

Description

The MAX3987ETM+T is a high-performance signal-conditioning IC designed and manufactured by Maxim Integrated, a company known for its innovative and reliable solutions in the analog and mixed-signal processing realm. This product is specifically engineered to enhance and amplify high-speed signals, making it an ideal choice for a variety of data communication applications.

Key Features

  • High-Speed Signal Conditioning: The MAX3987ETM+T is capable of conditioning signals at very high speeds, which is critical for applications that require fast data transfer rates.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be power-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Small Form Factor: Packaged in a compact, 48-pin TQFN (6mm x 6mm) package, the MAX3987ETM+T is suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, making it reliable in various environmental conditions.

Applications

The versatile nature of the MAX3987ETM+T allows it to be used in a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as switches and routers
  • Backplane and cable extenders
  • Fiber optic modules and transceivers
  • Storage area networks (SAN)

Technical Specifications

The MAX3987ETM+T boasts a set of impressive technical specifications that make it a robust solution for signal conditioning needs:

  • Support for multi-gigabit data rates
  • Low-jitter signal amplification
  • Equalization to compensate for signal loss
  • Programmable settings to fine-tune performance

Conclusion

Maxim Integrated's MAX3987ETM+T is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Its ability to handle high-speed signals with low power consumption and in a small package makes it an excellent choice for designers looking to improve signal integrity in their data communication systems. Whether it's for networking, storage, or industrial applications, the MAX3987ETM+T is a reliable component that can help achieve superior performance in demanding environments.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.8539 $67.8539
3+ $55.6745 $167.0235
4+ $53.9350 $215.7400
5+ $52.1956 $260.9780
6+ $50.4550 $302.7300
8+ $45.2356 $361.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess