EN
  • EN
  • DE

TS3L100DBQR

Part No TS3L100DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 035080-TS3L100DBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L100DBQR CAD Model

Description

TS3L100DBQR Product Image

The TS3L100DBQR from Texas Instruments is a high-performance, quad SPST (single-pole single-throw) switch designed for 10/100 Mbps Ethernet applications. This integrated circuit is part of TI's extensive switch and multiplexer product line, offering a reliable solution for networking and communication systems.

Key Features

  • Interface Compatibility: The device is compatible with various Ethernet PHY transceivers, ensuring seamless integration into networking equipment.
  • Low Power Consumption: With its energy-efficient design, the TS3L100DBQR minimizes power usage, which is crucial for power-sensitive applications.
  • High Performance: It provides exceptional signal integrity, thanks to its low on-state resistance and minimal charge injection, enhancing the overall performance of Ethernet connections.
  • Robust Protection: The switch features robust ESD protection, safeguarding the device against electrostatic discharges and ensuring long-term reliability.

Applications

The TS3L100DBQR is ideal for a broad range of applications, particularly in networking equipment such as:

  • Switches and routers
  • Network interface cards (NICs)
  • Home gateways
  • LAN on Motherboard (LOM) applications

Technical Specifications

The TS3L100DBQR switch operates within a supply voltage range of 3.3V ±10%, which aligns with common Ethernet PHY transceiver requirements. The device comes in a compact 16-pin SSOP (DBQ) package, making it suitable for space-constrained applications.

Ordering Information

For purchasing and further technical details, the TS3L100DBQR can be ordered using its full part number, including the package type and temperature range. It is available through Texas Instruments' official distributors and online store, ensuring authentic and high-quality components for your designs.

Explore the capabilities of the TS3L100DBQR and enhance your network equipment's performance with Texas Instruments' proven technology.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7003 $51.8042
33+ $3.0362 $100.1946
51+ $2.9413 $150.0063
71+ $2.8464 $202.0944
91+ $2.7516 $250.3956
122+ $2.4669 $300.9618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess