EN
  • EN
  • DE

SN65LVEL11D

Part No SN65LVEL11D
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 2.9GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 065082-SN65LVEL11D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVEL11D CAD Model

Description

The SN65LVEL11D from Texas Instruments is a high-performance, high-speed differential receiver that is designed to provide optimal performance in data transmission systems.

  • Description: Single differential line receiver.
  • Power Supply: Operates from a 2.5V to 3.3V power supply.
  • Receiver Features: Features a differential line receiver with TTL outputs and an input equalizer that compensates for more than 1 meter of transmission line.
  • Speed: Capable of operating at speeds up to 400 Mbps (megabits per second).
  • Power Dissipation: Low power dissipation of 55 mW typical.
  • Design: Robust design, which includes ESD protection circuitry.
  • Package: Available in an 8-pin SOIC package.
  • Operating Temperature Range: Wide operating temperature range of -40°C to 85°C.
  • Operating Temperature: Characterized for operation from -40°C to 85°C.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess