EN
  • EN
  • DE

TAS5754MDCAR

Part No TAS5754MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS-D AUDIO 48STSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 60W x 1 @ 4 Ohm; 40W x 2 @ 4 Ohm
Supply Voltage - Operating 2.9 V to 3.63 V
Features Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1105506-TAS5754MDCAR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAS5754MDCAR CAD Model

Description

The TAS5754MDCAR is a high-performance, digital-input audio amplifier from Texas Instruments, designed to deliver outstanding sound quality for a wide range of consumer audio applications. This advanced Class-D amplifier integrates sophisticated signal processing and audio amplification in a single package, making it an ideal choice for manufacturers looking to enhance the audio experience in their products.

Key Features

  • High-Resolution Audio: The TAS5754MDCAR supports high-resolution audio formats, providing listeners with a detailed and immersive sound experience that captures the nuances of the original recording.
  • Efficient Class-D Operation: With its Class-D architecture, the amplifier achieves high efficiency, which translates into reduced heat dissipation and lower power consumption, making it suitable for energy-sensitive applications.
  • PurePath™ HD Technology: Texas Instruments' proprietary PurePath™ HD technology ensures low distortion and high-fidelity audio output, allowing the TAS5754MDCAR to deliver crystal-clear sound quality.
  • Advanced Modulation Techniques: The amplifier utilizes advanced modulation techniques to minimize electromagnetic interference (EMI), providing a cleaner audio signal and making it easier to meet regulatory requirements.
  • Integrated Feedback: The TAS5754MDCAR features an integrated feedback design that improves linearity and overall audio performance, ensuring that the output closely matches the input signal.
  • Multiple Audio Interfaces: It supports a variety of audio interfaces including I2S and TDM, offering flexibility for integration with different digital audio sources and processors.

Applications

The TAS5754MDCAR is versatile enough to be used in a range of applications such as:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Active speakers
  • Multi-room audio systems

Package and Availability

The amplifier is available in a 48-pin HTSSOP (DCA) package, providing a compact solution for space-constrained designs. Texas Instruments ensures the availability of the TAS5754MDCAR through their extensive distribution network, making it accessible for both large-scale production and prototyping needs.

With its combination of high-quality audio performance, energy efficiency, and design flexibility, the TAS5754MDCAR stands out as a superior choice for audio amplification in consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4216 $53.0592
28+ $3.6280 $101.5840
43+ $3.5147 $151.1321
59+ $3.4013 $200.6767
77+ $3.2879 $253.1683
102+ $2.9478 $300.6756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess