EN
  • EN
  • DE

TRS3243IDB

Part No TRS3243IDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000701-TRS3243IDB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tube
Product Status Last Time Buy
Type Transceiver
Protocol RS232
Voltage - Supply 3V ~ 5.5V
Receiver Hysteresis 500 mV
Data Rate 250kbps
Ultra Librarian 3D Model Ultra Librarian TRS3243IDB CAD Model

Description

The TRS3243IDB by Texas Instruments is a robust, high-performance transceiver module designed for bidirectional communication in serial data transmission. This device is part of TI's extensive line of integrated circuits specifically tailored for asynchronous serial communication. It is a perfect solution for applications requiring efficient RS-232 level translation such as point-of-sale terminals, data loggers, and industrial control systems.

Key Features

  • Interface Type: The TRS3243IDB supports RS-232 interface standards, ensuring compatibility with a wide range of serial devices.
  • Data Rate: It offers a high-speed data transfer rate, making it suitable for applications that require fast and reliable communication.
  • Supply Voltage: Operating at a single supply voltage, it simplifies power management in embedded systems.
  • Electrostatic Discharge (ESD) Protection: The device comes with built-in ESD protection, safeguarding it against static electricity damage and enhancing its durability in harsh environments.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Temperature Range: The TRS3243IDB is operational over an industrial temperature range, making it suitable for use in extreme conditions.

Applications

The versatility of the TRS3243IDB allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Peripheral devices for computers
  • Industrial automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TRS3243IDB is no exception. Each device is meticulously tested to ensure it meets TI's stringent quality standards. Customers can trust in the reliability and performance of the TRS3243IDB for their critical communication needs.

Ordering and Packaging

The TRS3243IDB is available in a compact, surface-mount package, which allows for efficient use of board space in dense electronic designs. For ordering information, pricing, and availability, please visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8916 $56.7480
65+ $1.5521 $100.8865
100+ $1.5036 $150.3600
140+ $1.4551 $203.7140
180+ $1.4066 $253.1880
240+ $1.2611 $302.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess