Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration PGA-MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1142105-ADS8684AIDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8684AIDBTR CAD Model

Description

The ADS8684AIDBTR is a state-of-the-art, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and communications applications. This high-performance device offers four independent channels with a 16-bit resolution, ensuring accurate data acquisition and signal processing.

Key Features

  • Resolution: 16-bit SAR ADC that provides a high level of precision and speed.
  • Channel Count: Four differential or single-ended inputs, which can be independently configured, allowing flexibility in signal acquisition.
  • Sampling Rate: Up to 500 kSPS (kilo-samples per second), enabling the capture of fast-changing signals without loss of data.
  • Interface: A versatile SPI-compatible serial interface for easy integration with microcontrollers and digital systems.
  • Reference: Internal 4.096V reference voltage with low drift, ensuring stable and precise measurements over time and temperature variations.
  • Power Supply: Wide supply range from 2.7V to 5.5V, accommodating various system power rails.
  • Temperature Range: Operational across an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Packaging: Supplied in a compact 38-TSSOP (DBT) package, optimizing board space.

Applications

The ADS8684AIDBTR is ideal for a broad range of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Motor control
  • Automotive sensor interfaces
  • Portable instrumentation
  • Medical equipment

Product Benefits

This ADC offers engineers the benefits of high precision and flexibility in their designs. With its multiple channels and high-speed capabilities, it enables concurrent sampling and processing of various signals, which is critical for advanced control systems and monitoring applications. Additionally, the ADS8684AIDBTR's internal reference and low power consumption make it a reliable and efficient choice for battery-operated devices.

For developers looking for a robust and accurate ADC solution, the ADS8684AIDBTR from Texas Instruments stands out as a top choice, providing the performance and features necessary to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $16.3508
ECAD model for ADS8860IDRCR
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Analog Devices Inc.
8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Lowest to $31.3753
ECAD model for AD7194BCPZ
Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.5440
ECAD model for ADC0834CCWMX
Analog Devices Inc.
LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Lowest to $151.5790
ECAD model for AD7713AR
Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8398 $59.3592
9+ $12.1763 $109.5867
13+ $11.7958 $153.3454
18+ $11.4153 $205.4754
23+ $11.0348 $253.8004
31+ $9.8932 $306.6892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,461 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention