EN
  • EN
  • DE

SN74LS279ADR

Part No SN74LS279ADR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC QUAD S-R LATCHES 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel package
Logic Type S-R Latch
Output Type Standard
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 4
Delay Time - Propagation 12ns
Current - Output High, Low 400μA, 8mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765574-SN74LS279ADR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS279
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LS279ADR CAD Model

Description

The SN74LS279ADR from Texas Instruments is a versatile integrated circuit that belongs to the 74LS series, known for its low-power Schottky logic. This particular model is a quad S-R latch with clear, encapsulated in a small-outline package designed for space-efficient applications.

Key Features:

  • Quad S-R Latches: The device contains four independent set-reset latches with clear functionality, making it ideal for a wide range of applications where bistable memory storage is required.
  • Low Power Consumption: As part of the 74LS series, this IC benefits from the low-power Schottky technology, which is engineered to minimize power consumption without sacrificing speed.
  • Clear Function: Each latch is equipped with a clear input that, when activated, immediately sets the output to a low state, overriding any set or reset commands. This is crucial for initializing or resetting the logic state in various digital systems.
  • Dual-In-Line Package: The SN74LS279ADR comes in a 14-pin small-outline package (SOIC), which is suitable for automated assembly processes and is compatible with standard PCB layouts.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, usually from 0°C to 70°C, ensuring reliability across different environmental conditions.
  • Industry-Standard Compatibility: The logic level compatibility with the 74LS family allows this IC to be easily integrated into existing designs that utilize low-power Schottky logic.

Applications:

The SN74LS279ADR is commonly used in digital systems that require stable and reliable latching functions. Applications include:

  • Data storage and retention circuits
  • Control systems
  • Industrial electronics
  • Communication systems
  • Alarm and security devices

With its reliable performance and Texas Instruments' commitment to quality, the SN74LS279ADR is an excellent choice for designers and engineers looking to incorporate stable latching functions into their digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3060 $52.2400
95+ $1.0716 $101.8020
145+ $1.0382 $150.5390
200+ $1.0047 $200.9400
260+ $0.9712 $252.5120
345+ $0.8707 $300.3915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 688 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess