EN
  • EN
  • DE

74F193SJ

Part No 74F193SJ
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Up/Down Binary Counter with Separate Up/Down Clocks | IC COUNTER BINARY UP/DWN 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 125MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74F193
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1131305-74F193SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F193SJ CAD Model

Description

The 74F193SJ from ON Semiconductor is a high-performance, 4-bit binary up/down counter integrated circuit, designed to operate in a broad array of applications ranging from precision counting to complex computing systems. This versatile component is a crucial building block in digital electronics, offering both up and down counting capabilities with robustness and reliability.

Key Features

  • Counting Modes: The device features two distinct counting modes - binary up and binary down, providing flexibility for various counting applications.
  • High-Speed Operation: Engineered for speed, the 74F193SJ operates at high frequencies, which is essential for applications requiring rapid counting and quick response times.
  • Edge-Triggered Counting: Counting occurs on the transition of the clock signal, ensuring precise control over the counting process.
  • Clear Function: A dedicated clear input allows for the immediate resetting of the count to zero, which is vital for initializing processes and error recovery.
  • Multiple Count Enable Inputs: The device includes multiple count enable inputs for both up and down counting, offering enhanced control over the counting sequence.
  • Output Carry and Borrow Signals: The 74F193SJ provides output signals that indicate carry out for up-counts and borrow out for down-counts, making it easier to implement multi-stage counters for extended bit operations.
  • Compatibility: The counter is designed to be compatible with other TTL logic families, allowing for seamless integration into existing digital systems.

Applications

The 74F193SJ is ideal for a wide range of applications, including:

  • Programmable counters and dividers
  • Frequency counters
  • Timing circuits
  • Sequencers
  • Digital clocks
  • Process control counters

Technical Specifications

With a supply voltage typically ranging from 4.5V to 5.5V, the 74F193SJ operates within the standard TTL power levels. It is available in a surface-mount package, making it suitable for use in compact PCB layouts and automated assembly processes.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74F193SJ is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability in even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.1934
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess