EN
  • EN
  • DE

TPS75101QPWPRQ1

Part No TPS75101QPWPRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273321-TPS75101QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75101QPWPRQ1 CAD Model

Description

Product Overview: TPS75101QPWPRQ1 from Texas Instruments

The TPS75101QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced LDO is specifically engineered to meet the stringent requirements of automotive and industrial applications, offering both precision and reliability in a compact form factor.

Key Features

  • Output Voltage Range: The device provides a stable and adjustable output voltage range, which can be configured from 1.5V to 5.5V, catering to a variety of power needs for automotive electronics.
  • High Current Capability: With an impressive output current capacity of up to 1.5A, the TPS75101QPWPRQ1 is capable of powering a wide array of components, from microcontrollers to sensors and other critical systems.
  • Thermal and Overcurrent Protection: To ensure safety and longevity, the device incorporates built-in thermal shutdown and overcurrent protection features that safeguard against potential damage from overheating or excessive current draw.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation by minimizing the voltage difference between the input and output, thereby reducing power loss and improving system efficiency.
  • Stable with Low ESR Output Capacitors: The regulator is designed to remain stable with ceramic output capacitors that have low equivalent series resistance (ESR), making it suitable for applications that require high performance and reliability.
  • Power Good (PG) Output: An integrated power good output provides a real-time indication of the output voltage status, which is crucial for power sequencing and system reliability.

Applications

The TPS75101QPWPRQ1 is ideal for use in a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require a stable and reliable power supply. Its robustness and versatility also make it well-suited for industrial applications where consistent performance is key.

Quality and Reliability

As a Q1-grade product from Texas Instruments, the TPS75101QPWPRQ1 adheres to the highest quality standards and has undergone rigorous testing to meet the requirements of the automotive industry. It is designed to perform reliably in harsh environments, ensuring that it can withstand the temperature extremes, vibrations, and other challenging conditions commonly found in automotive settings.

With its combination of performance, protection features, and Texas Instruments' commitment to quality, the TPS75101QPWPRQ1 stands out as a top choice for designers seeking an LDO voltage regulator that can deliver consistent power in critical automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7780 $54.2240
18+ $5.5615 $100.1070
28+ $5.3877 $150.8556
39+ $5.2139 $203.3421
50+ $5.0401 $252.0050
67+ $4.5187 $302.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess