EN
  • EN
  • DE

STI18NM60N

Part No STI18NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 13A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 285mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1000pF at 50V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK (TO-262)
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261091-STI18NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI18NM60N CAD Model

Description

STI18NM60N - N-channel 600 V, 0.19 ohm typ., 13 A MDmesh™ II Plus™ low Qg Power MOSFET in a TO-220 package

The STI18NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, renowned for its advanced energy-efficient technologies. This device is part of the MDmesh™ II Plus™ series, which is specifically designed to offer low on-resistance and low gate charge (Qg), making it an ideal choice for a wide range of high-efficiency applications.

With a drain-source voltage (V<sub>DS) of 600 V, the STI18NM60N is well-suited for high-voltage applications, ensuring robust performance even under stressful conditions. The MOSFET's typical on-resistance (R<sub>DS(on)) of just 0.19 ohms results in reduced conduction losses, which is crucial for improving overall system efficiency.

This component offers a continuous drain current (I<sub>D) of 13 A, providing ample current handling capability for a variety of power conversion applications. Its low gate charge enhances switching performance, which is particularly beneficial in applications such as switch-mode power supplies, LED lighting, DC-DC converters, and high-efficiency inverters.

The TO-220 package of the STI18NM60N is widely accepted in the industry and known for its robustness, making it easy to handle and mount on a variety of heat sinks, which is essential for thermal management in power electronics.

Key features of the STI18NM60N include:

  • High breakdown voltage (V<sub>DS) of 600 V for reliable operation in high-voltage scenarios.
  • Low threshold voltage (V<sub>GS(th)) to facilitate driving the MOSFET at lower gate voltages.
  • Low input capacitance (C<sub>iss) and output capacitance (C<sub>oss) to minimize switching losses and improve high-frequency performance.
  • Fast recovery diode for enhanced performance during the freewheeling phase of inductive loads.

Overall, the STI18NM60N is a testament to STMicroelectronics' commitment to providing power components that push the boundaries of efficiency and reliability. Its combination of high voltage capability, low on-resistance, and fast switching makes it a versatile choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess