EN
  • EN
  • DE

2SC4226-T1B

Part No 2SC4226-T1B
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOT-323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751199-2SC4226-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4226-T1B CAD Model

Description

The 2SC4226-T1B is an NPN epitaxial silicon transistor manufactured by Renesas Electronics America. This transistor is designed for high-frequency amplification and switching applications. Its key features include a high transition frequency and low output capacitance, making it suitable for use in RF amplifiers, oscillators, and high-speed switching circuits.

Applications:

  • RF Amplifiers: Used as a small signal amplifier in radio frequency circuits.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds.
  • Mixers: Can be used in mixer circuits for frequency conversion.
  • Low-Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals.

Features:

  • High Transition Frequency (fT): Offers a high fT for high-frequency performance.
  • Low Output Capacitance (Cob): Minimizes capacitive loading in high-frequency circuits.
  • Low Noise Figure: Ensures minimal added noise in amplifier applications.
  • High Collector Current (Ic): Capable of handling relatively high collector current.
  • Epitaxial Silicon Construction: Provides high reliability and performance.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved RF Performance: High fT and low Cob enhance the performance of RF circuits.
  • Enhanced Signal Amplification: Provides efficient amplification of weak signals.
  • Faster Switching Speeds: Enables high-speed switching in digital and analog circuits.
  • Reduced Noise: Low noise figure minimizes noise in sensitive receiver applications.
  • Increased Reliability: Epitaxial construction ensures robust and reliable operation.

Additional Details:

The 2SC4226-T1B typically requires a low base-emitter voltage for activation. It's important to consult the datasheet for specific biasing requirements and maximum ratings. The transistor is commonly available in a surface-mount package. The 'T1B' suffix typically indicates a specific packaging or tape and reel option. It's crucial to observe proper ESD precautions when handling this transistor.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess