EN
  • EN
  • DE

VSP10T21PFB

Part No VSP10T21PFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Resolution 10
Number of Channels 1
Power (Watts) 95mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
RoHS State Request Verification
Win Source Part Number 1279894-VSP10T21PFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name VSP10T21
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VSP10T21PFB CAD Model

Description

The Texas Instruments VSP10T21PFB is a state-of-the-art precision data converter designed for professional and industrial applications. This high-performance product offers an exceptional combination of accuracy and speed, making it an ideal choice for a wide range of data acquisition and signal processing tasks.

Key Features

  • High Resolution: The VSP10T21PFB is equipped with a 10-bit resolution, providing fine detail in its digital output and ensuring that even subtle variations in the analog signal are captured accurately.
  • High-Speed Performance: With a fast conversion rate, this ADC (Analog-to-Digital Converter) is capable of handling high-speed signals without sacrificing accuracy, making it suitable for applications that require both precision and speed.
  • Low Power Consumption: Designed with power efficiency in mind, the VSP10T21PFB minimizes energy usage, which is crucial for battery-powered devices and applications where power availability is a concern.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with various microcontrollers and digital signal processors, allowing for easy integration into existing systems.
  • Differential Inputs: Differential input capability provides improved noise immunity and is beneficial in environments with high electromagnetic interference (EMI).

Applications

The VSP10T21PFB is versatile and can be employed in numerous applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Industrial process control
  • Scientific instrumentation
  • High-speed data acquisition systems

Reliability and Support

As with all Texas Instruments products, the VSP10T21PFB is built to the highest quality standards, ensuring reliability and longevity in demanding operational conditions. TI also provides comprehensive technical support and detailed documentation, making it easier for engineers to implement the device in their projects.

Conclusion

The VSP10T21PFB from Texas Instruments represents a blend of precision, speed, and efficiency. It is a superior choice for professionals seeking a reliable and accurate data converter for their high-performance systems.

You May Also Be Interested in

Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
Lowest to $5.2618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess