EN
  • EN
  • DE

SN74ACT7881-20FN

Part No SN74ACT7881-20FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
RoHS State Request Verification
Win Source Part Number 1253381-SN74ACT7881-20FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 18
Family Name SN74ACT7881
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT7881-20FN CAD Model

Description

The SN74ACT7881-20FN is a high-performance digital signal processor (DSP) manufactured by Texas Instruments, renowned for its exceptional speed and reliability in complex signal processing applications. This integrated circuit is designed to meet the rigorous demands of modern digital electronics, making it an ideal choice for a wide range of industrial, communication, and multimedia applications.

Key Features:

  • High-Speed Operation: The SN74ACT7881-20FN operates at a clock frequency of 20MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Advanced Architecture: This DSP features a sophisticated architecture that allows for efficient execution of complex algorithms, providing users with the computational power necessary for high-performance applications.
  • Low Power Consumption: Despite its robust processing capabilities, the SN74ACT7881-20FN is designed to maintain low power consumption, making it suitable for battery-powered or energy-sensitive devices.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this DSP is built to perform reliably in a variety of environmental conditions.
  • Flexible Integration: The SN74ACT7881-20FN comes in a compact 80-pin plastic LCC (Leadless Chip Carrier) package, allowing for seamless integration into a multitude of circuit designs.

Applications:

The versatility of the SN74ACT7881-20FN makes it suitable for a diverse array of applications, including:

  • Telecommunications systems
  • Audio and video processing units
  • Industrial control systems
  • Medical imaging equipment
  • Automotive electronics

Quality and Support:

As with all Texas Instruments products, the SN74ACT7881-20FN is manufactured to the highest quality standards. Customers can expect robust support, comprehensive technical documentation, and access to TI's extensive design resources to facilitate the development process.

Ordering Information:

To order the SN74ACT7881-20FN or obtain more information, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the specific part number SN74ACT7881-20FN to get the exact product specifications mentioned here.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8613 $61.7226
4+ $25.3221 $101.2884
7+ $24.5308 $171.7156
9+ $23.7395 $213.6555
11+ $22.9482 $252.4302
15+ $20.5742 $308.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess