The SN74ALS11A device from Texas Instruments is a high-performance, triple 3-input AND gate that operates from a 4.5V to 5.5V VCC supply. It is part of the Advanced Low-Power Schottky (ALS) logic family which is renowned for its low power consumption and high speed. This integrated circuit is designed to be used in a wide range of digital applications where three-input AND logic functions are required.
Key Features
- Logic Type: Triple 3-Input Positive-AND Gate
- Operating Voltage: 4.5V to 5.5V
- Output Current: -0.4mA / 8mA
- Propagation Delay Time: Typically 4ns at 5V, 50pF
- Operating Temperature: 0°C to 70°C
- Package: Available in various packages including PDIP, GDIP, PDSO, and SOP
Applications
The SN74ALS11A is suited for various digital applications including:
- Wired logic functions
- Control systems
- Complex logic networks
- Signal gating
Performance Advantages
Being part of the ALS series, the SN74ALS11A offers a balance between speed and power consumption. The ALS technology provides faster speeds than the traditional Low-Power Schottky (LS) while maintaining lower power consumption compared to the Schottky (S) series. This makes the SN74ALS11A an excellent choice for interfacing with high-speed systems that require efficient power management.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74ALS11A is no exception, offering users the assurance of a product that meets stringent industry standards. With its robust design and the backing of Texas Instruments' expertise, this AND gate is a reliable component for any digital logic application.
Ordering Information
To order the SN74ALS11A or obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to specify the correct package type when ordering to meet your design requirements.