EN
  • EN
  • DE

ADF7020-1BCPZ-RL7

Part No ADF7020-1BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX VHF FM RADIO 48-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard VHF
Protocol FM Radio
Modulation ASK, FSK, GFSK, GOOK, OOK
Frequency 80MHz to 650MHz
Data Rate (Max) 200kbps
Power - Output 13dBm (Max)
Sensitivity -119.2dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 17.6mA to 20.1mA
Current - Transmitting 13mA to 21mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 109811-ADF7020-1BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7020-1BCPZ-RL7 CAD Model

Description

Manufactured by Analog Devices Inc., the ADF7020-1BCPZ-RL7 is a state-of-the-art, low power, integrated transceiver designed for robust and efficient wireless communication. This versatile transceiver is an ideal choice for a wide range of applications in the industrial, medical, and consumer sectors, including automatic meter reading, home and building automation, wireless sensor networks, and security systems.

Key Features

  • Frequency Range: The ADF7020-1 operates in the VHF and UHF bands, supporting a wide range of frequencies which makes it suitable for various global communication standards.
  • Programmable Output Power: It offers a programmable output power range, enabling it to adapt to different power requirements for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is optimized for battery-powered devices, helping to extend the operational life of the product.
  • Integrated Data Handling: The device includes an integrated packet handler, FEC (Forward Error Correction), and CRC (Cyclic Redundancy Check) capabilities, which are crucial for reliable data communication.
  • Modulation: It supports a variety of modulation schemes including 2-FSK, 3-FSK, 4-FSK, GFSK, OOK, and GOOK, giving designers flexibility in optimizing for performance and power consumption.

Product Specifications

Parameter Value
Part Number ADF7020-1BCPZ-RL7
Manufacturer Analog Devices Inc.
Package/Case 48-VFQFN Exposed Pad, CSP
Frequency Band VHF, UHF
Supply Voltage 2.3 V to 3.6 V
Operating Temperature -40°C to +85°C
Data Interface Serial

Applications

  • Automatic Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Sensor Networks
  • Security Systems

The ADF7020-1BCPZ-RL7 by Analog Devices Inc. is a compelling choice for designers seeking a reliable, flexible, and power-efficient wireless communication solution. Its robust feature set ensures that it can meet the demands of a variety of complex wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6102 $53.0510
12+ $8.7059 $104.4708
18+ $8.4338 $151.8084
25+ $8.1617 $204.0425
32+ $7.8897 $252.4704
43+ $7.0735 $304.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess