EN
  • EN
  • DE

AD1939WBSTZ-RL

Part No AD1939WBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC AUDIO CODEC 64LQFP / Audio Interface 24 b Serial 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 94
Dynamic Range, ADCs / DACs (db) Typ 105 / 110
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AD1939
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD1939WBSTZ-RLTR,AD1939WBSTZ-RLCT,AD1939WBSTZ-RLDKR,AD1939WBSTZ-RL-ND
Standard Package 1,500
Win Source Part Number 1143009-AD1939WBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD1939WBSTZ-RL CAD Model

Description

Product Overview: AD1939WBSTZ-RL by Analog Devices Inc.

The AD1939WBSTZ-RL, manufactured by Analog Devices Inc., is a high-performance, multichannel audio codec that offers an exceptional audio data conversion experience. This integrated circuit is designed to cater to the needs of professional and consumer audio markets, providing a versatile solution for a wide range of applications such as digital mixing consoles, multitrack recorders, effects processors, and automotive audio systems.

The AD1939WBSTZ-RL features four digital-to-analog converters (DACs) and eight analog-to-digital converters (ADCs), making it an ideal choice for systems that require multiple audio input and output channels. The DACs are capable of 24-bit conversion, delivering pristine audio quality with a dynamic range of 192 kHz, ensuring that even the most subtle nuances of the audio are captured and reproduced accurately.

One of the standout features of the AD1939WBSTZ-RL is its flexible serial data input/output ports, which can be configured to interface with a wide variety of digital audio equipment. The codec supports I²S, left-justified, and right-justified data formats, providing compatibility with most digital audio standards and simplifying integration into existing audio systems.

The device is housed in a compact 48-lead LQFP (Low-profile Quad Flat Package) that is surface-mountable, saving valuable board space and facilitating efficient assembly processes. The part number suffix 'RL' indicates that this product is available in reel packaging, which is well-suited for automated manufacturing environments.

Robust clock management features are also present in the AD1939WBSTZ-RL, including an on-chip PLL (Phase-Locked Loop) that can generate the required internal clock rates from an external crystal or clock source. This flexibility in clocking options allows for easy synchronization with other digital audio components in a system.

With its high-fidelity audio conversion, multiple channel support, and extensive compatibility, the AD1939WBSTZ-RL from Analog Devices Inc. is a top-tier solution for designers looking to enhance the audio quality and functionality of their products. Its robust design and packaging options make it a reliable and convenient choice for high-volume production as well.

Please note that for the latest specifications, application notes, and datasheets, it's recommended to visit Analog Devices Inc.'s official website or contact their support team for detailed technical information.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $5.3111
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $16.3637
ams
Lowest to $3.2271

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1136 $55.5680
11+ $9.1188 $100.3068
17+ $8.8339 $150.1763
24+ $8.5489 $205.1736
31+ $8.2639 $256.1809
41+ $7.4091 $303.7731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess