EN
  • EN
  • DE

SKY13322-375LF

Part No SKY13322-375LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 6GHZ 10MLPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Reflective
Circuit SP4T
Frequency Range 20MHz ~ 6GHz
Isolation 18dB
Insertion Loss 2dB
Test Frequency 6GHz
P1dB 30dBm
IIP3 51dBm
Impedance 50Ohm
Voltage - Supply 1.8V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-XFDFN Exposed Pad
Supplier Device Package 10-MLPD (3x2)
Base Product Number SKY13322
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 667799-SKY13322-375LF
Ultra Librarian 3D Model Ultra Librarian SKY13322-375LF CAD Model

Description

The 667799-SKY13322-375LF is an RF switch from Skyworks Solutions Inc.

  • Category: RF and Wireless - RF Switches
  • Circuit Configuration: SP4T
  • Impedance: 50Ohm
  • Frequency Range: 20MHz to 6GHz
  • Insertion Loss: 2dB
  • Isolation: 18dB
  • IIP3: 51dBm
  • P1dB: 30dBm
  • Voltage Supply: 1.8V to 5V
  • Installation: Surface mount
  • Package Type: 10-XFDFN Exposed Pad
  • Status: Active
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2349 $50.8188
29+ $3.4748 $100.7692
45+ $3.3663 $151.4835
62+ $3.2577 $201.9774
80+ $3.1491 $251.9280
107+ $2.8233 $302.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,285 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess