EN
  • EN
  • DE

TLV320AIC31IRHBT

Part No TLV320AIC31IRHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1270383-TLV320AIC31IRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC31
Introduction Date August 19, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV320AIC31IRHBT CAD Model

Description

The TLV320AIC31IRHBT from Texas Instruments is a versatile, low-power, stereo audio codec equipped with a range of features that make it an ideal choice for portable audio applications. This integrated circuit is designed to efficiently handle the analog-to-digital and digital-to-analog conversion of audio signals, delivering high-quality sound reproduction for a variety of devices such as smartphones, tablets, digital cameras, and portable media players.

Key Features

  • High-Performance Audio: The codec supports 24-bit digital-to-analog and analog-to-digital conversion, ensuring high-resolution audio playback and recording with a dynamic range that captures every nuance of the sound.
  • Multiple Audio Interfaces: It offers a flexible audio serial interface that supports I2S, DSP, and right-justified formats, making it compatible with a wide range of digital audio equipment.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TLV320AIC31IRHBT features low power consumption modes, contributing to extended battery life in portable devices.
  • Programmable Microphone Amplifier: The device includes an onboard programmable microphone amplifier, providing the ability to fine-tune microphone gain for optimal audio input levels.
  • Headphone Amplifier: An integrated headphone amplifier delivers a robust audio output, suitable for driving a wide range of headphones.

Applications

The TLV320AIC31IRHBT is a highly adaptable audio codec that can be used in various applications where quality audio processing is required. Its primary use cases include:

  • Portable Audio/Visual Devices
  • Professional Audio Equipment
  • Mobile Phones and Smart Devices
  • Personal Digital Assistants (PDAs)
  • Audio Docking Stations

Technical Specifications

At the heart of the TLV320AIC31IRHBT is a set of specifications designed to deliver top-tier audio performance:

  • Supply Voltage: 2.7V to 3.6V
  • DAC/ADC Sampling Rate: 8 kHz to 96 kHz
  • Integrated PLL for Flexible Clock Generation
  • Temperature Range: -40°C to 85°C
  • Packaging: VQFN-32

Overall, the TLV320AIC31IRHBT from Texas Instruments stands out as a high-fidelity audio codec that combines performance, flexibility, and power efficiency to meet the demanding requirements of modern audio applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1915 $58.3830
5+ $23.9520 $119.7600
7+ $23.2035 $162.4245
9+ $22.4550 $202.0950
12+ $21.7065 $260.4780
16+ $19.4610 $311.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess