Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273316-TPS74901
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74901 CAD Model

Description

The TPS74901 is a highly versatile, low-dropout (LDO) voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This regulator is engineered to deliver a stable and reliable power supply to sensitive electronic components in a variety of applications, ranging from industrial to consumer electronics.

Key Features

  • Adjustable Output: The TPS74901 offers an adjustable output voltage range from 0.8V to 3.3V, which allows for high flexibility in different circuit designs.
  • High Accuracy: With an output voltage accuracy of 1%, this LDO ensures precise voltage regulation, which is critical for the performance of sensitive circuits.
  • High Current Capability: It is capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Stable with Low ESR Capacitors: The TPS74901 remains stable with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the overall solution size and cost.
  • Power Good Output: This feature provides a power good signal when the output voltage reaches a stable operating condition, which is useful for power sequencing and monitoring in complex systems.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the load from damage due to excessive current or temperature conditions.

Applications

The TPS74901 is ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Automotive Electronics
  • Portable and Battery-Powered Devices

Package and Availability

The TPS74901 comes in a compact QFN package, which is designed for minimal footprint and ease of use in space-constrained applications. It is available for order through Texas Instruments' website and authorized distributors. For detailed technical specifications, application notes, and support resources, users are encouraged to visit the official product page or contact Texas Instruments directly.

You May Also Be Interested in

YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention