Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale™
Package Tray
Number of LABs/CLBs 134280
Number of Logic Elements/Cells 2349900
Total RAM Bits 150937600
Number of I/O 416
Voltage - Supply 0.922V ~ 0.979V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCVU190
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1016918-XCVU190-2FLGC2104E
Ultra Librarian 3D Model Ultra Librarian XCVU190-2FLGC2104E CAD Model

Description

The XCVU190-2FLGC2104E is an integrated circuit (IC) from the Virtex® UltraScale™ series of embedded field programmable gate arrays (FPGAs) designed by AMD Xilinx.

  • Manufacturer: AMD Xilinx
  • Series: Virtex® UltraScale™
  • Package: 2104-BBGA, FCBGA
  • Number of LABs/CLBs: 134280
  • Number of Logic Elements/Cells: 2349900
  • Standard Package: 1
  • Mounting Type: SMD (SMT)
  • Voltage Supply: 0.922V to 0.979V
  • Operating Temperature: 0°C to 100°C (TJ)
  • Number of I/Os: 416
  • RAM Bits: 150937600

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL025T-1FG484M
Amd
IC FPGA 640 I/O 1148FCBGA / Virtex?-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA
Lowest to $75.2992
ECAD model for XC4VLX40-11FFG1148I
Amd
IC FPGA 800 I/O 1153FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XC5VLX155-1FF1153C
Efinix, Inc.
FPGA TITAN 140HSIO 4PLL 225BGA
Need more? Email Us
ECAD model for TI60F225I3
Amd
IC FPGA 960 I/O 1738FCBGA / Virtex?-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX240T-1FF1738I
Amd
IC FPGA 186 I/O 256FTBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Lowest to $79.2793
ECAD model for XC6SLX9-3FTG256I
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $85.5882
ECAD model for EP3C5M164I7
Altera
IC FPGA 289 I/O 484FBGA
Need more? Email Us
ECAD model for 10CL080ZF484I8G
Lattice Semiconductor Corporation
FIELD PROGRAMMABLE GATE ARRAY / ORCA?3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad
Need more? Email Us
ECAD model for OR3T556PS240-DB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention